Product Overview: 74LVC16373ADG-T from NXP Semiconductors
The 74LVC16373ADG-T is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is designed for 1.65 V to 3.6 V VCC operation, making it ideal for use in a wide range of applications that require low power consumption and high-speed performance.
Featuring a 16-bit bus interface, the 74LVC16373ADG-T allows for the storage of 16 bits of data. Its transparent latches enable data to flow directly from the input to the output when the latch-enable (LE) input is high. Data is retained when LE is low, providing a controlled data transfer mechanism. The 3-state outputs, which can be placed in a high-impedance state, facilitate the use of this device in bus-oriented systems.
Constructed with an advanced CMOS technology, the 74LVC16373ADG-T offers robust noise immunity and low static power consumption. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance in extreme temperature environments. Its balanced propagation delays and transition times contribute to its excellent operational characteristics.
The 74LVC16373ADG-T comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, which provides a compact footprint while maintaining good thermal and electrical performance. This makes it suitable for space-constrained applications while ensuring proper heat dissipation and signal integrity.
Key features of the 74LVC16373ADG-T include:
- 16-bit transparent D-type latch with 3-state outputs
- Wide supply voltage range from 1.65 V to 3.6 V
- High noise immunity and low power dissipation
- Supports 5 V tolerant inputs for interfacing with 5 V logic
- Output capability of +24 mA/-24 mA
- Compliant with JEDEC standard no. 8-1A
- ESD protection exceeds JESD 22
- Latch-up performance exceeds 100 mA per JESD 78 Class II level A
With its combination of features, the 74LVC16373ADG-T from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient solution for temporary data storage in digital systems, such as computers, communication devices, and advanced microprocessor/microcontroller applications.