EN
  • EN
  • DE

74LVC16244ADL

Part No 74LVC16244ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit buffer/line driver; 5V input/output tolerant 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132724-74LVC16244ADL
Manufacturer Homepage www.nxp.com
Family Name 74LVC16244
Introduction Date June 30, 1997
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16244ADL CAD Model

Description

Overview of NXP 74LVC16244ADL

The NXP 74LVC16244ADL is a high-performance, 16-bit buffer/line driver that offers a robust interface solution with high-speed capabilities. Designed to ensure signal integrity in complex digital systems, this device is a crucial component for managing data flow between different subsystems or integrated circuits.

Key Features

  • Logic Family: The device belongs to the LVC family, which is known for low-voltage operation and compatibility with various logic levels, making it suitable for interfacing with both 3.3V and 5V systems.
  • Bit Configuration: It is a 16-bit buffer/line driver, allowing for simultaneous transmission of 16 parallel signals, which enhances data throughput and system efficiency.
  • High Drive: The 74LVC16244ADL can source or sink up to 24 mA at the output, providing excellent drive capabilities for driving heavy loads or long traces.
  • Output Type: It features 3-state outputs, which can be put in a high-impedance state, thereby allowing for bus-oriented applications and reducing power consumption when not in use.

Technical Specifications

  • Supply Voltage (VCC): Operates at a supply voltage range of 2.3V to 3.6V, which is ideal for low-voltage applications and helps in reducing overall power consumption.
  • Logic Level Compatibility: Inputs are 5V tolerant, ensuring compatibility with TTL levels and the ability to interface with higher voltage logic signals without damage.
  • Propagation Delay: The device boasts a low propagation delay, ensuring fast signal transmission that is critical for high-speed digital systems.
  • Operating Temperature: It is designed to work within an industrial temperature range of -40°C to +85°C, making it reliable in various environmental conditions.

Applications

The 74LVC16244ADL is suitable for a broad range of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering in servers and telecom infrastructure
  • Bus management in microprocessor/microcontroller-based systems

With its combination of high-speed operation, low power consumption, and robust drive capabilities, the NXP 74LVC16244ADL is an essential component for designers looking to optimize performance in digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Lowest to $18.2138
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess