EN
  • EN
  • DE

74LVC157APW,118

Part No 74LVC157APW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-IN MUX 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 112500-74LVC157APW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC157APW,118 CAD Model

Description

Overview of 74LVC157APW,118

The 74LVC157APW,118 is a high-performance, low-voltage Quad 2-input multiplexer manufactured by NXP Semiconductors. This integrated circuit (IC) is designed for use in a wide array of applications, ranging from data routing and signal gating to mixed-signal environments. It is a versatile component that is particularly well-suited for use in systems that require high-speed data processing and low power consumption.

Key Features

  • Logic Type: The device is a quad 2-input multiplexer, which means it consists of four identical, selectable logic units that can direct one of two input signals to a single output line.
  • Operating Voltage: It operates at a very low voltage range of 1.2V to 3.6V, which makes it ideal for battery-operated and portable devices.
  • High-Speed Operation: With a typical switching speed of just a few nanoseconds, the 74LVC157APW,118 is designed for applications that require fast signal processing.
  • Low Power Consumption: The IC features a low-power consumption profile, making it suitable for energy-sensitive designs.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with TTL levels and allowing for a mixed-voltage system environment.
  • ESD Protection: It includes protection against electrostatic discharge, enhancing the durability of the device in harsh electrical environments.
  • Package: The 74LVC157APW,118 comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology (SMT).

Applications

The 74LVC157APW,118 is designed for multiplexing digital or analog signals. Its high-speed and low-power characteristics make it suitable for use in:

  • Communication systems
  • Data processing units
  • Signal routing in mixed-signal boards
  • Portable and battery-powered devices
  • Computing devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74LVC157APW,118 is no exception. It meets strict industry standards for performance and reliability, ensuring that it can withstand the rigors of both commercial and industrial applications. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1803 $50.4840
595+ $0.1689 $100.4955
920+ $0.1632 $150.1440
1,320+ $0.1518 $200.3760
1,715+ $0.1461 $250.5615
2,140+ $0.1404 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,200 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess