EN
  • EN
  • DE

74LVC08APW/DG118

Part No 74LVC08APW/DG118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description AND GATE, LVC/LCX/Z SERIES / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74LVC
Package Bulk
Product Status Obsolete
Base Product Number 74LVC08
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858002-74LVC08APW/DG118
Ultra Librarian 3D Model Ultra Librarian 74LVC08APW/DG118 CAD Model

Description

Product Overview: 74LVC08APW/DG118 by NXP

The 74LVC08APW/DG118 is a high-performance, low-voltage Quad 2-input AND gate integrated circuit (IC) from the renowned semiconductor manufacturer NXP. This logic gate IC is part of the LVC family, which is well-known for its low-voltage operation and high-speed interface technology. The product is designed to operate with a power supply voltage ranging from 1.2V to 3.6V, making it particularly suitable for battery-operated and low-power applications.

Encased in a TSSOP14 (Thin Shrink Small Outline Package with 14 pins) package, the 74LVC08APW/DG118 provides a compact solution for implementing logical AND functions in various digital circuits. The device's inputs are 5V tolerant, allowing it to be used in mixed-voltage environments and interfaced with higher voltage logic levels without risking damage to the IC.

One of the key features of this product is its high noise immunity, which is achieved through a balanced propagation delay. This ensures reliable operation even in noisy electrical environments, making it ideal for use in communication devices, computing equipment, and other sophisticated electronic systems. Additionally, the 74LVC08APW/DG118 boasts a low power consumption, which is a critical characteristic for energy-sensitive designs.

The IC is also characterized by its high-impedance OFF-state outputs, which prevent back-driving of outputs when the device is powered down. This is particularly useful in preventing potential damage during power-up or power-down sequences. Furthermore, the 74LVC08APW/DG118 supports bus hold functionality on its inputs, eliminating the need for external pull-up or pull-down resistors and simplifying PCB design.

As with all NXP products, the 74LVC08APW/DG118 is manufactured to high standards, ensuring reliability and performance consistency. It is a versatile component that can be utilized in a wide array of applications, ranging from simple logic gates to more complex digital systems requiring multiple logic operations.

In summary, the 74LVC08APW/DG118 from NXP is a robust, low-voltage Quad 2-input AND gate that offers high noise immunity, low power consumption, and 5V tolerant inputs, all encapsulated in a space-saving TSSOP14 package. It is an excellent choice for designers seeking to integrate logical AND functions into their low-power, high-performance digital systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0083 $115.9545
180+ $0.9760 $175.6800
245+ $0.9448 $231.4760
320+ $0.9136 $292.3520
425+ $0.8189 $348.0325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess