EN
  • EN
  • DE

UA709DM

Part No UA709DM
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229459-UA709DM
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA709DM CAD Model

Description

The UA709DM is a monolithic operational amplifier designed for a wide range of analog applications. This amplifier is characterized by its high gain, good stability, and versatile operation with both single and dual power supplies. It is specifically designed for use in instrumentation amplifiers, voltage comparators, and general feedback circuits.

Applications:

  • Instrumentation Amplifiers: Used as a core component in precision measurement circuits.
  • Voltage Comparators: Suitable for comparing two voltages and providing a digital output.
  • Active Filters: Employed in creating filters for signal processing applications.
  • Oscillators: Used in generating various types of oscillating signals.
  • General Feedback Circuits: Applicable in systems requiring stable and controlled feedback mechanisms.

Features:

  • High Voltage Gain: Provides substantial amplification of input signals.
  • Low Input Bias Current: Minimizes the impact of input current on the signal source.
  • Short-Circuit Protection: Prevents damage from accidental short circuits.
  • Wide Operating Voltage Range: Operates with both single and dual power supplies.
  • External Frequency Compensation: Allows for optimizing frequency response.

Benefits:

  • Versatile Applications: Can be used in numerous analog circuit designs.
  • Reliable Performance: Ensures stable and accurate signal amplification.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Easy to Implement: Simple to integrate into existing and new circuit designs.
  • Protection Features: Enhances the durability and lifespan of the amplifier.

The UA709DM typically operates with a dual power supply, though single-supply operation is also possible with appropriate biasing. It requires external frequency compensation to maintain stability, which can be achieved through the use of a capacitor and resistor network. This operational amplifier is commonly found in older designs and serves as a foundational component in analog electronics.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Winbond Electronics
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess