Product Overview: 74LV4052N Dual 4-channel Analog Multiplexer/Demultiplexer by NXP
The 74LV4052N is a versatile and high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC falls under the category of dual 4-channel analog multiplexers/demultiplexers, which are essential components in a wide array of electronic applications. The 74LV4052N is part of the 74LV family, which operates at lower voltages and offers a balanced performance of speed and power consumption.
The device features two individual 4-channel multiplexers that can also function as demultiplexers, providing flexibility in signal routing. Each multiplexer/demultiplexer has four independent inputs/outputs (nY0 to nY3), a common input/output (nZ), and a digital control input (nS). The IC allows analog as well as digital signals to pass through, including the capacity to handle signal frequencies up to the MHz range, making it suitable for a variety of switching applications.
Engineered for low-voltage applications, the 74LV4052N operates at a supply voltage range of 1.0V to 5.5V, which is ideal for battery-operated devices and systems that require efficient power management. This feature ensures compatibility with TTL levels and can be interfaced with a broad spectrum of logic families. The IC's low power consumption is complemented by its high noise immunity and low static power consumption.
The 74LV4052N comes in a standard DIP (Dual In-line Package), which is widely used and easy to handle in various types of PCB designs. Its pin configuration is designed for easy integration into electronic circuits. The device's robust design ensures a high degree of reliability and longevity, even in demanding environments.
Applications for the 74LV4052N are diverse and include signal gating, multiplexing, demultiplexing, and signal routing in systems such as data acquisition, communication systems, audio and video switching, and in test equipment. Its versatility and reliability make it an excellent choice for designers looking to create sophisticated electronic systems with analog signal processing capabilities.
With NXP's commitment to quality, the 74LV4052N represents a reliable and efficient solution for multiplexing and demultiplexing needs in a wide range of electronic applications.