The MC33FS6503NAE is a cutting-edge automotive safety power system basis chip (SBC) brought to you by NXP Semiconductors. This advanced component is designed to support the increasing demands of power and safety diagnostics in modern vehicle architectures. With its robust design, the MC33FS6503NAE is ideal for a wide range of automotive applications, including body control modules, sensor clusters, gateways, and more.
Key Features
- Integrated Power Management: The device features multiple voltage regulators to ensure a reliable power supply to the system's microcontroller and other peripherals.
- Enhanced Safety Functions: It comes with a watchdog timer and fail-safe outputs to monitor system integrity and maintain operational safety.
- High-Reliability: The SBC is designed to meet stringent automotive reliability standards, ensuring performance under harsh conditions.
- Flexible Wake-Up Options: Multiple wake-up inputs are provided to ensure the system can be activated from different states, such as sleep mode.
- Communication Interfaces: Includes interfaces for CAN and LIN networks, facilitating communication within the vehicle's electronic systems.
Technical Specifications
- Supply Voltage Range: 5.5V to 27V, suitable for automotive power systems.
- Operating Temperature: Designed to operate over a wide temperature range, making it suitable for various environments.
- Package: Housed in a compact 32-pin QFN package, it is designed for space-constrained applications.
The MC33FS6503NAE from NXP is a testament to the company's commitment to providing high-quality, reliable components for the automotive industry. Its integration of power management, safety features, and communication interfaces make it an essential part of modern vehicle electronic systems.
Whether you are an automotive system designer or an electronics hobbyist, the MC33FS6503NAE provides the functionality and reliability you need to drive your projects forward.