EN
  • EN
  • DE

74LV377DB

Part No 74LV377DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop with data enable; positive edge-trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132601-74LV377DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV377DB CAD Model

Description

The 74LV377DB is a high-performance, low-voltage octal D-type flip-flop with data enable from NXP Semiconductors. This integrated circuit is designed for use in applications that require the capture and storage of data with a minimal power consumption. It is a part of the 74LV family, which operates on a low-voltage power supply ranging from 2.0V to 5.5V, making it suitable for battery-operated devices and portable electronics.

Key Features

  • Voltage Range: The device operates on a wide voltage range from 2.0V to 5.5V, providing flexibility in various application environments.
  • Octal D-type Flip-Flops: Features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs.
  • Data Enable: Incorporates a data enable feature, which allows the user to control the flow of data into the flip-flops. When the data enable input (E) is low, the D inputs are effectively disconnected, preventing data from reaching the outputs.
  • Low Power Consumption: The 74LV377DB is optimized for low power consumption, making it ideal for power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, ensuring efficient performance in high-speed data operations.

Applications

The 74LV377DB is versatile and can be used in a variety of applications, including:

  • Memory registers
  • Data storage devices
  • Communication systems
  • Portable electronics
  • Microprocessor systems

Technical Specifications

Below are some of the technical specifications for the 74LV377DB:

  • Package: SSOP20, a space-saving package that is ideal for applications with limited PCB space.
  • Temperature Range: Designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.
  • Compatibility: TTL input level compatibility for use with existing TTL logic families.

The 74LV377DB from NXP is a robust and reliable choice for designers looking to incorporate a low-voltage, high-speed octal flip-flop with data enable into their systems. Its low power consumption coupled with high-speed operation makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess