EN
  • EN
  • DE

74LV32DB,118

Part No 74LV32DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3 V to 0.8 V
Logic Level - High 0.9 V to 2 V
Max Propagation Delay @ V, Max CL 8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 126698-74LV32DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV32DB,118 CAD Model

Description

Product Overview: 74LV32DB,118

The 74LV32DB,118 is a high-performance, low-voltage Quad 2-input OR gate integrated circuit from NXP Semiconductors, designed to operate at a voltage range of 2.0V to 5.5V. This makes it suitable for interfacing with 3.3V and 5V systems, providing a versatile solution for a wide range of logic-level applications. The device is part of the 74LV family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Input Lines: 2 per gate
  • Supply Voltage Range: 2.0V to 5.5V
  • Output Current: -4mA to 4mA
  • Mounting Type: Surface Mount
  • Package/Case: 14-SO
  • Operating Temperature Range: -40°C to +125°C
  • Logic Family: LV
  • Logic Series: 74LV
  • Propagation Delay Time: 15ns at 5V

Applications

The 74LV32DB,118 is ideal for use in a variety of applications that require logical OR operations. Its low power consumption and wide voltage range make it suitable for battery-operated devices, portable electronics, and low-power computing systems. Additionally, it can be used in control systems, logic interfaces, and signal processing circuits where reliable logic operations are critical.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74LV32DB,118 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring dependable performance even under harsh conditions. The device is also RoHS compliant, minimizing the environmental impact and meeting global regulatory standards.

Conclusion

The 74LV32DB,118 from NXP is an excellent choice for designers looking for a reliable and efficient Quad 2-input OR gate. Its compatibility with various voltage levels, low power consumption, and robust performance make it a versatile component for a broad range of electronic systems. Whether you are working on a simple logic circuit or an intricate computing device, the 74LV32DB,118 offers the functionality and dependability needed to achieve your design objectives.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1176 $63.8232
16+ $7.4809 $119.6944
24+ $7.2476 $173.9424
33+ $7.0132 $231.4356
43+ $6.7799 $291.5357
58+ $6.0788 $352.5704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess