EN
  • EN
  • DE

74LV132D

Part No 74LV132D
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Quad 2-input NAND Schmitt-trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132541-74LV132D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74LV132D CAD Model

Description

Product Overview: 74LV132D by NXP Semiconductors

The 74LV132D is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This device is part of the 74LV family, which signifies that it operates on low-voltage power supplies, making it ideal for battery-operated and portable devices where power efficiency is crucial.

Key Features

  • Logic Type: The 74LV132D is a quad 2-input NAND Schmitt trigger, which means it contains four independent NAND gates with Schmitt trigger inputs. This feature allows the device to transform slowly changing input signals into sharply defined jitter-free output signals, making it suitable for applications that require signal conditioning.
  • Supply Voltage Range: It operates at a wide range of supply voltages from 1.0V to 5.5V, which provides design flexibility for interfacing with both legacy systems and modern low-voltage components.
  • High Noise Immunity: The Schmitt trigger action at the inputs makes the circuit highly tolerant to slower input rise and fall times, providing enhanced noise immunity and stability.
  • Low Power Consumption: The 74LV132D is optimized for low power consumption, drawing a very minimal quiescent current, which is ideal for energy-saving applications.
  • Output Drive Capability: It can drive up to 8 mA at the output, allowing it to control LEDs, transistors, and small relays without needing additional buffer components.

Applications

The 74LV132D is versatile and can be used in a variety of electronic circuits. Its applications include, but are not limited to, waveform shaping, signal processing, and timing circuits. It is also commonly used in function generators, switch debouncing, and in systems that require pulse conditioning.

Package and Quality

The device is offered in a small outline package (SOIC) with 14 pins, referred to as the 74LV132D. The compact form factor of the SOIC package makes it suitable for space-constrained applications. NXP Semiconductors ensures that the product meets high-quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

For detailed specifications and application notes, designers are encouraged to refer to the official datasheet provided by NXP Semiconductors for the 74LV132D device.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3414 $51.2100
360+ $0.2802 $100.8720
555+ $0.2714 $150.6270
765+ $0.2627 $200.9655
985+ $0.2539 $250.0915
1,320+ $0.2276 $300.4320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess