Product Overview: 74LV08DB,118 - NXP Semiconductors
The 74LV08DB,118 is a high-performance, low-voltage Quad 2-input AND gate IC from NXP Semiconductors, designed to operate at a voltage range of 1.0V to 5.5V. This integrated circuit is part of NXP's 74LV family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and portable applications.
Key Features
- Logic Type: Quad 2-input AND gate
- Supply Voltage Range: 1.0V to 5.5V
- Operating Temperature: -40°C to +125°C
- Package: SO14 (Small Outline Package with 14 leads)
- Logic Level Compatibility: TTL, CMOS
The device is designed to interface with TTL and CMOS logic levels, ensuring compatibility with a wide range of digital components. Its balanced propagation delays and output transition times provide reliable and consistent performance across the full range of operating conditions.
Applications
The 74LV08DB,118 can be used in various applications that require logical AND functions. It is particularly useful in computing, where it can be a fundamental building block in digital circuits, such as in arithmetic logic units (ALUs) or as part of control logic circuitry. Additionally, it can be found in consumer electronics, embedded systems, and any application where low power and high-speed logical operations are necessary.
Environmental and Quality Certifications
NXP Semiconductors is committed to environmental stewardship and quality. The 74LV08DB,118 adheres to the stringent standards set by regulatory bodies, ensuring that it meets or exceeds industry requirements for performance, reliability, and environmental safety.
Conclusion
The 74LV08DB,118 from NXP Semiconductors is a versatile, low-voltage Quad 2-input AND gate that offers designers a balance between power efficiency and high-speed operation. With its wide operating voltage range and compatibility with various logic levels, it is an excellent choice for a multitude of digital applications where space and power consumption are critical considerations.