EN
  • EN
  • DE

74HL33244PW-T

Part No 74HL33244PW-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025710-74HL33244PW-T
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HL33244PW-T CAD Model

Description

The 74HL33244PW-T is a high-performance integrated circuit from NXP Semiconductors, renowned for its precision and reliability across various electronic applications. This particular product is part of NXP's extensive range of logic devices, designed to meet the rigorous demands of modern digital systems.

Key Features

  • High-Speed Operation: The 74HL33244PW-T is built to support swift data transfer and processing, making it a perfect fit for high-speed computing and communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to be energy efficient, minimizing power consumption and heat generation.
  • Robust Interface: With its sturdy design, the 74HL33244PW-T ensures reliable connectivity and long-term durability, even in the most demanding conditions.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature spectrum, ensuring consistent performance in various environments.

Applications

The 74HL33244PW-T is versatile and can be employed in numerous applications, including but not limited to:

  • High-speed data processing units
  • Communication infrastructure
  • Advanced computing systems
  • Industrial control mechanisms
  • Automotive electronics

Technical Specifications

  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • Supply Voltage Range: Typically varies depending on the application requirements.
  • Logic Family: The device belongs to a logic family that is known for its high-speed and low-power characteristics.
  • Mounting Type: Surface Mount, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Quality and Support

NXP is committed to providing high-quality products and the 74HL33244PW-T is no exception. It is manufactured under strict quality control standards to ensure it meets NXP's reliability criteria. Additionally, NXP offers comprehensive technical support for its products, including detailed datasheets, application notes, and customer service to assist with any design or implementation questions that may arise.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
IBM
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess