Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 1.8 V to 5.5 V
Current - Timekeeping (Max) 10μA to 20μA @ 2.7V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 043751-X1226V8IT1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian X1226V8IT1 CAD Model

Description

The Intersil 043751-X1226V8IT1 is a clock/calendar electronic component with an alarm and leap year features and is manufactured by Intersil.

  • Features: Alarm and leap year
  • Supply and Demand Status: Limited
  • Package Quantity: 2,500
  • Mounting: SMD (SMT)
  • Voltage Supply Range: 1.8V to 5.5V
  • Memory Size: Unspecified
  • Date Format: YY-MM-DD-dd
  • Status: Obsolete (EOL)
  • Operating Temperature Range: -40°C to 85°C
  • Case/Package: 8-TSSOP
  • Operating Supply Voltage: 2.7V to 5.5V
  • Manufacturer: Intersil

You May Also Be Interested in

NXP / Nexperia
Real Time Clock SPI 1.8V-4.2V SOIC-16
Lowest to $5.9542
ECAD model for PCA2129T
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.8932
ECAD model for X1B000311000100
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-B5GA-S3-T
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz
Need more? Email Us
ECAD model for Q41457471000100
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+
Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.5955
ECAD model for RTC8612S
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768kHz-EOA9-S3-DBT
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-IBO5-S3-T
Maxim Integrated
Real-Time Clock with I2C Interface and MEMS Oscillator
Lowest to $5.9542
ECAD model for MAX31343EKA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention