EN
  • EN
  • DE

74HCT4094DT

Part No 74HCT4094DT
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1040434-74HCT4094DT
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT4094DT CAD Model

Description

NXP 74HCT4094DT Product Overview

The NXP 74HCT4094DT is a high-performance, integrated circuit designed for a variety of digital applications. This 8-stage shift-and-store bus register is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the higher speeds of CMOS technology. The device features a robust design that ensures reliable operation in a wide range of electronic devices.

Key Features

  • Logic Type: The 74HCT4094DT is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • High-Speed: The device boasts high-speed throughput, which is a hallmark of the CMOS technology, enabling quick data processing and transfer.
  • Output Capability: It features 3-state outputs, which can be used in bus-oriented applications, providing the flexibility to share a common data path.
  • Package Type: The 74HCT4094DT is available in a surface-mount package, specifically in a SOIC-16 (Small Outline Integrated Circuit) form factor, which is ideal for compact PCB layouts.

Applications

The versatility of the 74HCT4094DT makes it suitable for a wide array of applications. These include:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Multi-segment LED displays
  • Interface circuits
  • Sequential logic circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT4094DT is no exception. It is manufactured to the highest standards, ensuring that each device meets NXP's rigorous specifications for performance and reliability. This makes the 74HCT4094DT a trusted choice for designers and engineers looking for a reliable shift register solution.

With its combination of high-speed operation, flexible voltage range, and versatile application potential, the NXP 74HCT4094DT is an excellent choice for projects requiring a dependable shift-and-store bus register.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess