EN
  • EN
  • DE

74HCT4053N

Part No 74HCT4053N
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Triple 2-channel analog multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132221-74HCT4053N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4053N CAD Model

Description

NXP 74HCT4053N Triple 2-channel analog multiplexer/demultiplexer IC

The NXP 74HCT4053N is a versatile triple 2-channel analog multiplexer/demultiplexer integrated circuit, designed for use in a wide range of digital and mixed-signal applications. This high-speed Si-gate CMOS device is compatible with the requirements of the JEDEC standard no. 7A and boasts the low power consumption and high noise immunity of CMOS circuitry, while providing a TTL interface.

The 74HCT4053N features three separate digital select inputs (S0, S1, S2), two independent input/output ports (Y/Z), and a common digital enable input (E). Each multiplexer/demultiplexer has a binary control input (A, B, and C), and an inhibit input, which when active, disconnects all channels. This functionality allows for efficient routing of analog or digital signals in complex circuits, making it an ideal choice for signal gating, modulation or demodulation (mod/demod), and switching applications where high performance is required.

With an operating voltage range of 2V to 6V, the 74HCT4053N can interface with both 5V TTL and 3.3V CMOS logic levels, providing the flexibility needed for interfacing with various microcontrollers and digital logic systems. The device's low "ON" resistance and low "OFF" leakage current ensure minimal signal distortion and power loss, making it well-suited for high-fidelity and power-sensitive applications.

Enclosed in a 16-pin DIP (Dual In-line Package), the 74HCT4053N is easy to integrate into a wide array of PCB layouts. The IC's pin configuration is carefully designed to simplify the routing of PCB traces, which can help reduce noise and improve signal integrity. Its robust design allows it to operate over a wide temperature range, ensuring reliability and performance stability across different environments.

Whether used in analog signal switching, digital multiplexing, or as part of more complex data acquisition systems, the NXP 74HCT4053N offers designers a reliable and efficient solution for managing multiple signal paths within their electronic projects.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6832 $59.0304
53+ $2.2017 $116.6901
82+ $2.1328 $174.8896
112+ $2.0640 $231.1680
145+ $1.9953 $289.3185
194+ $1.7889 $347.0466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess