EN
  • EN
  • DE

74HCT40105D

Part No 74HCT40105D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit x 16-word FIFO register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132198-74HCT40105D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT40105D CAD Model

Description

NXP 74HCT40105D FIFO Register

The NXP 74HCT40105D is a high-speed CMOS device that belongs to a family of first-in, first-out (FIFO) registers. This integrated circuit is designed to handle quick and efficient data buffering through its FIFO storage mechanism, making it an ideal component for systems requiring reliable and orderly data management between different subsystems with varying processing speeds.

Key Features:

  • Storage Capacity: The 74HCT40105D offers a 4-bit wide by 16 words deep FIFO buffer, providing ample space for temporary data storage in a variety of applications.
  • Compatibility: It is compatible with TTL levels, which allows for easy integration into existing digital systems without the need for level-shifting components.
  • Operating Speed: The device boasts a typical shift frequency of 35 MHz, ensuring fast data transfer rates that are essential for high-performance computing and real-time processing tasks.
  • Power Requirements: This FIFO register operates at a standard 5V power supply, which is common in digital logic circuits, simplifying power management in system designs.
  • Expandability: Multiple 74HCT40105D devices can be cascaded in series to create larger FIFOs, offering scalability to meet the needs of more demanding storage requirements.

Applications:

The versatility of the NXP 74HCT40105D makes it suitable for a wide range of applications. It is particularly useful in systems where data must be synchronized between different clock domains, such as between microprocessors and DSPs, in data communication systems, and in buffering data for network switches and routers. Its fast data handling capabilities also make it an excellent choice for real-time data acquisition systems, audio and video processing equipment, and various industrial control applications.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74HCT40105D FIFO register is no exception. It is manufactured to high standards, ensuring reliable performance in even the most demanding conditions. The device is available in a 16-pin DIP package, which is robust and easy to handle for both prototyping and mass production purposes.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess