The 74HCT374DW is a high-performance, integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This device is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at a lower power consumption characteristic of CMOS technology.
Key Features
- Octal D-type Flip-Flop: The 74HCT374DW contains eight edge-triggered flip-flops, with a common clock (CP) and a common output enable (OE).
- Tri-State Outputs: The outputs of this device can be in one of three states: high, low, or high impedance. This feature allows for the outputs to be disconnected from the circuit, making it easier to interface with buses or other components without causing contention.
- Wide Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, which is suitable for many digital applications and compatible with standard 5V TTL logic levels.
- High Noise Immunity: The 74HCT374DW has a guaranteed noise immunity of 1 V, ensuring reliable operation even in electrically noisy environments.
- Low Power Consumption: This IC benefits from CMOS technology, which offers reduced power consumption compared to traditional TTL devices.
Applications
The 74HCT374DW is versatile and can be used in a wide range of digital applications. Some of the typical applications include:
- Buffering and storage
- Register for data manipulation
- Communication systems
- Microprocessor or microcontroller bus interfacing
Package and Quality
The device is available in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mounted technology (SMT) and provides space-saving advantages on printed circuit boards (PCBs). NXP Semiconductors is committed to high-quality standards, and the 74HCT374DW is no exception, ensuring reliable performance for industrial and commercial applications.
With its robust design and compatibility with existing 5V systems, the 74HCT374DW from NXP is an excellent choice for designers looking to leverage the benefits of CMOS technology without sacrificing TTL compatibility and performance.