Product Overview: 74HCT2G126DC,125 from NXP
The 74HCT2G126DC,125 is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the 74HCT family, which is known for its high-speed CMOS technology. It is designed to operate with a power supply voltage of 5V, making it compatible with TTL levels, while offering the low power consumption of CMOS technology.
This product is provided in an 8-pin TSSOP package, which is a space-saving option suitable for surface-mount technology (SMT). The compact form factor of the TSSOP package allows for high-density mounting and is ideal for applications where board space is at a premium.
Key Features
- Logic Type: The device features dual non-inverting buffers with 3-state outputs, which makes it versatile for use in various digital applications.
- Supply Voltage: It operates at a standard 5V supply voltage, providing compatibility with traditional TTL logic levels.
- Output Capability: The IC can drive up to 5.5 mA at the output, allowing it to drive multiple loads or interfacing with other logic families.
- Power Dissipation: With a low power dissipation, the 74HCT2G126DC,125 is suitable for power-sensitive designs.
- Pin Configuration: The 8-pin TSSOP package provides an efficient use of PCB space.
- Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.
- 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus or data lines where multiple devices can share the same connection.
Applications
The 74HCT2G126DC,125 is ideal for a range of applications where buffer or line driving capabilities are required. It can be used in:
- Bus interface or bus driving networks
- Memory address driving
- Data transmission systems
- Control systems
- Logic level shifting
With its robust design and compatibility with industry-standard logic levels, the 74HCT2G126DC,125 from NXP is a reliable choice for designers looking to incorporate a high-quality buffer/line driver into their digital systems.