EN
  • EN
  • DE

74HCT283N

Part No 74HCT283N
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165211-74HCT283N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT283N CAD Model

Description

Product Overview: 74HCT283N by NXP Semiconductors

The 74HCT283N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability. This integrated circuit is designed to provide binary addition of 4-bit numbers with a look-ahead carry feature. It is a quintessential component for digital systems requiring arithmetic operations, making it an indispensable part of computing and processing applications.

Key Features

  • Logic Family: The device operates under the high-speed CMOS technology (HCT), which is compatible with TTL levels, ensuring seamless integration with older TTL systems.
  • Binary Adder: The 74HCT283N is a 4-bit binary full adder that can perform the addition of two 4-bit binary numbers and the carry from a previous addition.
  • Look-Ahead Carry: Equipped with a look-ahead carry function, the device can speed up arithmetic operations by providing the carry output in advance, thereby reducing the computation time for multiple cascaded adders.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic families, providing stable operation and compatibility with standard power supplies.
  • Output Capability: The device features standard output drive, ensuring compatibility with a wide range of other digital ICs and the ability to drive multiple loads.
  • Package: The 74HCT283N comes in a DIP-16 (Dual In-line Package) format, which is easy to handle and suitable for through-hole mounting, facilitating its use in prototyping and educational environments.
  • Compliance: This product is compliant with JEDEC standard no. 7A, ensuring adherence to industry standards for electronic components.

Applications

The 74HCT283N is versatile and can be used in various digital computing and processing tasks. It is ideal for applications such as:

  • Arithmetic logic units (ALUs)
  • Digital signal processing (DSP)
  • Binary counters and accumulators
  • Embedded systems requiring arithmetic operations

Conclusion

With its robust design and advanced features, the 74HCT283N from NXP Semiconductors is a reliable choice for designers and engineers looking to implement fast and efficient binary addition in their digital systems. Its compatibility with TTL levels and the inclusion of a look-ahead carry feature make it a practical and efficient solution for a wide range of arithmetic applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess