EN
  • EN
  • DE

74HCT21N

Part No 74HCT21N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description 2-ch, 4-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-PDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function AND
RoHS Non-Compliant
Win Source Part Number 1040414-74HCT21N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT21N CAD Model

Description

Product Overview: 74HCT21N by NXP Semiconductors

The 74HCT21N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity inherent to CMOS technology. The 74HCT21N is specifically a dual 4-input AND gate, which makes it a fundamental component in digital electronics where logical conjunction operations are needed.

Key Features:

  • Logic Type: The 74HCT21N features dual 4-input AND gates, enabling complex logic functions within digital circuits.
  • Supply Voltage Range: It operates on a wide range of supply voltages from 4.5V to 5.5V, making it suitable for interfacing with 5V systems and TTL logic.
  • High-Speed Operation: This device boasts a typical propagation delay of 8ns, ensuring rapid response time for high-speed applications.
  • Low Power Consumption: It combines the low power characteristics of CMOS circuitry with high-speed operation, resulting in reduced power usage without sacrificing performance.
  • Output Capability: The 74HCT21N can drive up to 10 LSTTL loads, which allows for direct interfacing with TTL logic without the need for additional buffer components.
  • Pin Configuration: It comes in a standard 14-pin DIP (Dual In-line Package), making it easy to integrate into a wide variety of circuit boards and breadboards.

Applications:

The 74HCT21N is a versatile logic gate that can be used in numerous applications, including:

  • Logic function generation
  • Computing and data processing
  • Signal gating
  • Complex logic circuitry
  • Control systems

Quality and Reliability:

NXP Semiconductors ensures that the 74HCT21N meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control processes to guarantee optimal performance in a wide range of operating conditions.

Conclusion:

With its robust design, high-speed operation, and compatibility with TTL logic levels, the 74HCT21N from NXP Semiconductors is an excellent choice for designers looking to implement efficient and reliable digital logic functions in their electronic projects. Its dual 4-input AND gate configuration makes it a flexible component for both simple and complex digital systems.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess