The 74HCT1G79 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to be a single positive-edge triggered D-type flip-flop with asynchronous clear. This compact and efficient flip-flop is a crucial component in a wide range of digital applications where it is necessary to store a single bit of data. Its edge-triggered design ensures that data is captured at a specific moment, making it ideal for timing and control applications.
Key Features
- Logic Type: D-type Flip-flop
- Trigger Type: Positive-edge triggered
- Clear Type: Asynchronous
- Output Capability: Standard
- IC Output Type: Complementary
- Power Supply Voltage Range: 4.5V to 5.5V
- High Noise Immunity: Ensures stable operation
- Low Power Consumption: Suitable for battery-powered devices
- Operating Temperature Range: -40°C to 125°C
- Package: Available in several package options to suit various design needs
Applications
The 74HCT1G79 is designed for use in applications that require the storage or transfer of single bits of data. Its applications include, but are not limited to:
- Register and latch circuits
- Counters and dividers
- Control systems
- Timing circuits
- Sequential logic systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT1G79 is no exception. It meets stringent industry standards for performance and is suitable for use in commercial, industrial, and even automotive environments where high reliability is essential.
Ordering Information
To order the 74HCT1G79 or to obtain more information about pricing and availability, please visit the NXP Semiconductors website or contact an authorized distributor. Ensure that you specify the correct package type when ordering to meet your design requirements.