EN
  • EN
  • DE

74HCT1G14GW-G

Part No 74HCT1G14GW-G
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815921-74HCT1G14GW-G
Ultra Librarian 3D Model Ultra Librarian 74HCT1G14GW-G CAD Model

Description

Product Overview: NXP 74HCT1G14GW-G

The NXP 74HCT1G14GW-G is a high-speed Si-gate CMOS device that belongs to a family of logic gates designed for various electronic applications. This particular device is a single inverting Schmitt trigger buffer that provides the functionality necessary for performing signal conditioning tasks with enhanced noise immunity and stable output transitions.

Key Features

  • Logic Type: Schmitt Trigger Inverter - The 74HCT1G14GW-G possesses a Schmitt trigger input that enables it to smooth out noise on input signals, providing a cleaner, more stable output.
  • Supply Voltage Range: 4.5V to 5.5V - This device operates within a supply voltage range that is suitable for interfacing with TTL levels, thus allowing for easy integration into 5V logic systems.
  • High Noise Immunity: The inherent design of the Schmitt trigger input provides a high degree of noise immunity, which is crucial for applications in electrically noisy environments.
  • Low Power Consumption: As part of the CMOS family, the 74HCT1G14GW-G boasts a low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, the device provides sufficient current to handle multiple connections without the need for additional buffering.
  • Package: The device comes in a compact SOT-353 package, which is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range is from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Compliance: The 74HCT1G14GW-G is compliant with JEDEC standard no. 7A, making it compatible with industry standards for electronic components.

Applications

The 74HCT1G14GW-G can be used in a variety of applications, including but not limited to:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch removal on digital lines
  • Oscillator circuits
  • Logic level translation for interfacing different voltage domains

With its robust design and versatile features, the NXP 74HCT1G14GW-G is an excellent choice for designers looking for a reliable inverting Schmitt trigger buffer that can deliver consistent performance in a broad range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess