Product Overview: 74HCT1G14GW/C2
The 74HCT1G14GW/C2 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single Schmitt-trigger inverter. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels and known for its robust performance and low power consumption. The device is housed in a compact SOT-353 (SC-70) surface-mounted package, making it an ideal solution for space-constrained applications.
Key Features
- Logic Type: Schmitt-trigger inverter
- Package Type: SOT-353 (SC-70)
- Supply Voltage Range: 4.5V to 5.5V
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Low Power Dissipation: Provides energy efficiency for battery-powered devices
- High-Speed Operation: Fast propagation delays suitable for high-frequency applications
- Temperature Range: -40°C to +125°C operational range for reliability in various environments
- Compliance: Meets JEDEC standard no. 7A requirements
- ESD Protection: Human Body Model (HBM) JESD22-A114F exceeds 2000 V and Machine Model (MM) JESD22-A115-A exceeds 200 V for device security
Applications
The 74HCT1G14GW/C2 is versatile and can be used in a broad range of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Logic level conversion
- Oscillator circuits
- Pulse generation
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HCT1G14GW/C2 is rigorously tested to ensure it meets the stringent standards for industrial and commercial use. Customers can trust this product for long-term performance and consistency in their electronic designs.