EN
  • EN
  • DE

IRAM136-1060B

Part No IRAM136-1060B
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IC HYBRID PWR 10A 600V ADV SIP05 / Power Driver Module IGBT 3 Phase 600 V 10 A 29-PowerSSIP Module, 21 Leads, Formed Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Infineon Technologies
Series iMOTION™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 29-PowerSSIP Module, 21 Leads, Formed Leads
Standard Package 110 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 806735-IRAM136-1060B
Ultra Librarian 3D Model Ultra Librarian IRAM136-1060B CAD Model

Description

The Infineon Technologies 806735-IRAM136-1060B is a power driver module from the iMOTION™ series.

  • Series: iMOTION™
  • Application: 3-phase IGBT
  • Voltage Rating: 600 V
  • Current Rating: 10 A
  • High Voltage Isolation: 2000Vrms
  • Mounting: Through-hole
  • Module: 29-PowerSSIP
  • Leads: 21, Formed

You May Also Be Interested in

Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8452 $65.6904
5+ $26.9500 $134.7500
7+ $26.1078 $182.7546
10+ $25.2656 $252.6560
12+ $24.4234 $293.0808
16+ $21.8969 $350.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess