EN
  • EN
  • DE

74HCT1G02GV

Part No 74HCT1G02GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132061-74HCT1G02GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT1G02GV CAD Model

Description

Product Overview: 74HCT1G02GV from NXP

The 74HCT1G02GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the logic functionality of a single 2-input NOR gate. This product is part of the 74HC(T) family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with standard 5V TTL integrated circuits. The 74HCT1G02GV variant is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Encased in a compact SOT-753 (SC-74A) surface-mount package, the 74HCT1G02GV is optimized for space-constrained applications where board real estate is at a premium. The small footprint of this device does not compromise its functionality or performance, providing the same logical operation as its larger counterparts.

Key Features:

  • Logic Type: 2-input NOR gate
  • Package: SOT-753 (SC-74A)
  • Supply Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • High-Speed Performance: Fast propagation delays compatible with high-frequency applications
  • Low Power Consumption: Suitable for battery-operated devices
  • Temperature Range: Operational from -40°C to +125°C
  • TTL-Compatible: Can be interfaced with TTL logic levels
  • Compliance: Compliant with JEDEC standard no. 7A

The 74HCT1G02GV is designed for use in a wide array of electronic circuits, including but not limited to: logic synthesis, signal gating, and function generation. Its high noise immunity and low power consumption make it an excellent choice for use in portable electronics, where power efficiency and robust performance are essential.

Manufactured by NXP, a trusted leader in semiconductor solutions, the 74HCT1G02GV is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the 74HCT1G02GV offers a versatile and dependable solution for your logic gate needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4909 $58.9080
290+ $0.4031 $116.8990
445+ $0.3904 $173.7280
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,060+ $0.3280 $347.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess