EN
  • EN
  • DE

74HCT194D,653

Part No 74HCT194D,653
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 4BIT BI UNIV SHIFT REG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765488-74HCT194D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT194D,653 CAD Model

Description

The 74HCT194D,653 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HCT family, which is known for its high noise immunity and low power consumption. This particular device is a bidirectional universal shift register, designed to incorporate all the functionality necessary for a wide array of digital logic shifting operations.

Key Features

  • Logic Type: Universal Shift Register
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -25mA, 25mA
  • Shift Register Function: Universal
  • No. of Elements: 1 Element
  • No. of Bits per Element: 4
  • Package Type: SOIC
  • Pin Count: 16
  • Mounting Type: Surface Mount
  • Temperature Operating Range: -40°C to +125°C
  • Logic Case Style: SO
  • Propagation Delay: 19ns
  • IC Output Type: Tri-state

Applications

The 74HCT194D,653 is suitable for a variety of applications that require shifting data. It is commonly used in:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Sequence generation
  • Control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74HCT194D,653 is no exception and is designed to meet the stringent requirements of the most demanding digital systems. With its wide operating temperature range and robust packaging, this shift register is suitable for industrial applications that require reliable performance under varying environmental conditions.

Environmental Compliance

The product is compliant with the RoHS Directive, ensuring that it is free from hazardous materials commonly used in the electronics industry. This compliance reflects NXP's dedication to environmental responsibility and the promotion of sustainable products.

You May Also Be Interested in

Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9210 $58.4200
49+ $2.3966 $117.4334
75+ $2.3216 $174.1200
103+ $2.2465 $231.3895
133+ $2.1714 $288.7962
178+ $1.9473 $346.6194
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess