Product Overview: 74HCT123N by NXP Semiconductors
The 74HCT123N is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is a dual retriggerable monostable multivibrator with reset. It is designed for a wide range of applications, including timing, pulse shaping, and delay functions in digital systems.
Key Features
- Logic Type: The device falls under the high-speed CMOS logic category, ensuring compatibility with TTL logic levels.
- Output Pulse Width Control: The width of the output pulses can be controlled by external RC components connected to each multivibrator.
- Dual Channels: The 74HCT123N features two independent channels, allowing for flexibility in application design.
- Retriggerable: Each multivibrator can be retriggered by applying a reset, providing precise timing control and enhancing functionality.
- Power Supply: The device operates on a standard 5V power supply, making it suitable for many digital systems.
Applications
The versatility of the 74HCT123N makes it suitable for various applications such as:
- Timing circuits
- Pulse generation
- Delayed timing events
- Edge-triggered applications
- Sequential systems
Technical Specifications
- Package: The 74HCT123N is offered in a standard DIP-16 (Dual In-line Package) format.
- Temperature Range: It operates within a temperature range of -40°C to +125°C, ensuring reliability under various environmental conditions.
- Logic Level Compatibility: The device is compatible with TTL input levels, allowing for easy integration into existing designs.
With its robust design and reliable performance, the 74HCT123N from NXP Semiconductors is an excellent choice for designers looking for a dependable monostable multivibrator. It is widely recognized for its ease of use and ability to provide stable and accurate timing solutions in complex digital systems.
For detailed information, datasheets, and technical support, visit the NXP Semiconductors official website or contact your local NXP sales office.