Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 18ns at 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131960-74HCT08D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HCT08
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HCT08D CAD Model

Description

The 74HCT08D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability. It is part of the 74HCT family, which is compatible with TTL levels and designed to operate at the same speed as low power Schottky TTL (LSTTL). The 74HCT08D is a quad 2-input AND gate IC, encapsulated in a sleek SO14 (Small Outline) package, making it a compact and efficient solution for a wide range of digital applications.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Package Type: SO14
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Compatibility: TTL input levels
  • Output Capability: Standard
  • Propagation Delay: Typically 8ns at 4.5V, 20°C

Applications

The 74HCT08D is suitable for a myriad of digital circuits and can be utilized in various applications such as:

  • Logic and computing devices
  • Data processing units
  • Embedded systems
  • Control systems
  • Signal gating

Quality and Reliability

NXP Semiconductors ensures that each 74HCT08D device meets the highest quality and reliability standards. The product undergoes rigorous testing and verification processes to guarantee optimal performance in demanding environments. Furthermore, the 74HCT08D is RoHS compliant, reflecting NXP's commitment to environmental sustainability and safety.

Technical Support and Resources

For engineers and designers, NXP provides extensive technical support, including datasheets, application notes, and design resources for the 74HCT08D. This support ensures seamless integration of the device into your projects, with NXP's expertise readily available to address any technical queries.

You May Also Be Interested in

Texas Instruments
IC HEX INVERTER 14-SOIC
Lowest to $0.3066
ECAD model for SN74LS04D
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14-TSSOP
Need more? Email Us
ECAD model for 74HCT27PW,118
ON Semiconductor
IC INVERTER HEX ADV HS 14-SOIC
Lowest to $0.5097
ECAD model for MC74LVX04DR2G
Texas Instruments
IC GATE AND 3CH 3-INP 14-SOIC
Lowest to $0.8917
ECAD model for CD74HC11M
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for 74LVQ08SC
Diodes Incorporated
IC GATE XOR 4CH 2-INP 14-SO
Lowest to $0.0409
ECAD model for 74HC86S14-13
Texas Instruments
IC GATE XOR 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G86DBVTG4
Toshiba Semiconductor and Storage
IC GATE AND 4CH 2-INP 14TSSOP
Need more? Email Us
ECAD model for TC74AC08FTEL
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.1240
ECAD model for SN74LS06NS

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1365 $50.5050
895+ $0.1120 $100.2400
1,385+ $0.1085 $150.2725
1,905+ $0.1050 $200.0250
2,465+ $0.1015 $250.1975
3,300+ $0.0910 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300,000 pieces
MOQ: 370 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention