Product Overview: 74HCT03DSOP39 from NXP
The 74HCT03DSOP39 is a high-speed Si-gate CMOS device that is a part of the 74HCT series from NXP Semiconductors. This integrated circuit is designed to deliver the robust performance of CMOS technology with the speed and drive characteristics of LSTTL. It is specifically crafted to interface with TTL levels, making it a versatile component for various digital applications.
This quad 2-input NAND gate IC is notable for its standard pin configuration, which allows for easy integration into a wide range of electronic systems. The 74HCT03DSOP39 is encapsulated in a compact SOP (Small Outline Package) with 14 pins, denoted by the package code DSOP39, which is ideal for space-constrained applications where board real estate is at a premium.
Featuring a typical supply voltage of 5V, the 74HCT03DSOP39 provides a balanced compromise between power consumption and performance, ensuring reliable operation in a variety of digital logic circuits. With its low power dissipation and high noise immunity, this product is engineered to maintain signal integrity even in challenging electrical environments.
The device's inputs are designed to be tolerant to higher energy pulses, ensuring that the IC can handle brief voltage spikes without sustaining damage, thus enhancing its robustness and longevity. Moreover, the 74HCT03DSOP39 boasts a wide operating temperature range, making it suitable for industrial applications that may experience extreme conditions.
Its fast propagation delay and transition times make the 74HCT03DSOP39 an excellent choice for high-speed logic operations, where quick response times are crucial. Whether it's used in microprocessor systems, computer logic, or control systems, this NAND gate IC provides the reliability and performance expected from a leading semiconductor manufacturer like NXP.
For designers and engineers looking for a logic solution that combines efficiency with high-speed operation, the 74HCT03DSOP39 from NXP is an outstanding choice. Its adherence to industry standards for compatibility, along with its robust packaging, ensures that it can be seamlessly incorporated into a multitude of electronic designs.