Overview of NXP 74HCT03D-T
The NXP 74HCT03D-T is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is designed to provide the electrical characteristics of high noise immunity and low power consumption, making it suitable for a wide range of digital applications.
Key Features
- Logic Type: Quad 2-input NAND gate with open-drain outputs
- Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems
- High Noise Immunity: Ensures stable operation in noisy environments
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- Output Drive Capability: Capable of driving up to 10 LSTTL loads
- Package: SO14 package for surface-mount technology
- Temperature Range: Operating temperatures from -40°C to +125°C
Applications
The 74HCT03D-T is versatile and can be used in various applications, including:
- Logic level translation
- Interface circuitry
- Driver circuits
- Wired-OR logic
Quality and Reliability
NXP is committed to delivering high-quality products. The 74HCT03D-T is no exception, with its manufacturing process designed to ensure reliability and performance consistency. This product is suitable for use in commercial-grade applications where robustness is a key consideration.
Environmental Compliance
The 74HCT03D-T complies with RoHS (Restriction of Hazardous Substances) and is lead-free, making it environmentally friendly and suitable for use in regions with strict environmental compliance regulations.
Ordering Information
When ordering the 74HCT03D-T, it is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the NXP product datasheet or contact your local NXP sales office.
In summary, the NXP 74HCT03D-T is a reliable and efficient quad 2-input NAND gate with open-drain outputs, designed for a wide array of digital applications that require high noise immunity and low power consumption.