EN
  • EN
  • DE

25ZLH2200M12.5X30

Part No 25ZLH2200M12.5X30
Manufacturer Rubycon
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 2200UF 20% 25V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 2200 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 2.415 A @ 120 Hz
Ripple Current @ High Frequency 3.45 A @ 100 kHz
Impedance 13 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.260" (32.00mm)
Mounting Type Through Hole
Package / Case Radial, Can;5;9;7;10;8;3;4;2;1;4193;600470;602079;565;4191;338;604;495;600493;602026;164;3766;399;478;4491;602041;2997;3372;4988;493;10;1189;601797;1568;2616;4403;602111;1712;2056;56;541;718;732;311;5011;818;0;52156;51903;25086;25084;52157;52158;30335;52159;52160;52161;52162;52163;52164;52165;52166;52167;52168;52169;52170;25083;46168;52171;52172;26471;455;46169;46170;45993;52173;23676;52174;14246;23677;55433;55432;55431;23678;27314;52175;46167;52176;52177;52178;26436;52179;14251;82415;81522;52180;52181;52182;23758;52183;456;55253;61620;52184;126063;29462;61621;61622;52185;61623;61624;76910;61625;25081;25082;52186;23675;46171;23672;61626;61627;52187;52188;83500;104251;84003;80438;27315;52189;98132;66058;105708;85017;85016;85013;85014;43699;77747;62965;85012;85015;55697;4655;6329;52595;5367;46165;37627;13019;7966;10017;3596;31581;856;52596;52597;38463;52598;10408;6730;4983;77438;5005;4990;4991;4992;77442;4993;23055;39461;49202;52599;49201;4656;52190;1776;52600;31347;74777;52601;52602;52603;52604;52605;52606;52607;52608;48264;52609;4169;21443;11405;30736;52610;22926;52611;52612;52613;52614;52615;52616;9708;38464;38465;98133;233;93061;10821;126064;93060;99847;3808;10830;51703;10847;10860;76293;76292;128270;64172;126391;64176;22978;22979;70809;27157;34838;34837;51711;63207;38091;38092;38160;38161;38162;20900;1596;1597;1599;38467;1582;21113;38093;1598;1600;38468;38094;38163;34836;38164;109266;51712;64042;62163;64224;83694;83695;108357;128243;131131;86079;44217;22992;33872;86080;33870;33871;131132;57565;57566;57567;58048;73593;86082;129058;2211;7190;1304;49873;18674;21484;21483;21482;42891;21516;10865;33757;56167;57181;37449;49161;36176;36177;36178;36179;36180;36181;21123;36182;36183;23889;36184;36185;36186;36187;23890;36188;36189;8139;8140;40530;36190;8141;8142;8143;8144;8145;8146;40531;36191;36192;36193;36194;36196;36197;36198;36199;36200;36201;55585;36202;55586;93059;52814;36203;36204;36205;36206;40532;36207;125159;36208;36210;36212;36213;36214;28761;28727;36215;126025;4433;6556;55486;36216;36217;36218;23891;36219;23892;59092;59093;23893;23894;36221;39460;4434;52815;36222;36223;55587;55487;36224;46017;55488;36225;36226;61107;56168;46018;79247;36228;55489;46016;47532;48416;83138;4436;4459;4460;36229;114849;114850;55490;49723;55491;52816;61108;52817;61109;52818;82136;97790;125160;111999;126392;121916;36230;36231;36232;36233;59094;55588;51813;51814;51815;70477;55589;55577;59095;55578;55579;55580;55581;125161;80358;79249;55582;36234;55583;61110;79248;36235;36236;55584;61111;79250;36237;36239;36240;36241;36242;36243;36244;36245;36246;117477;13208;49871;49964;35793;33173;72934;33176;1435;467;16685;50605;101074;101073;3865;35794;3421;3848;108576;3851;3852;1775;1433;101075;2002;49162;49163;49164;24944;6087;1484;4772;2024;35977;108575;93285;35795;15418;19456;52957;128143;164;91085;59985;52197;42264;52198;1047;91090;91291;56692;23479;56695;4797;91089;32872;15529;3740;13498;1231;52199;52200;52201;52202;11291;86081;29509;29510;128144;4609;2206;1232;32876;29511;15535;8964;29512;13139;27872;26069;28783;32873;58944;8780;32874;29513;58945;58946;128150;11179;32875;43671;52203;52204;9767;24656;175;92761;114851;309;110812;83318;83391;50945;83319;83320;176;57373;90985;23532;83321;83322;1237;83323;83324;20823;90986;91091;24290;55629;26621;14002;83325;83326;8447;37920;90991;90987;2188;11295;34846;44216;29232;76295;15539;8995;48525;51713;53717;34854;61628;126065;126066;34945;46;47;1200;97192;259;4532;53663;120570;1
Ultra Librarian 3D Model Ultra Librarian 25ZLH2200M12.5X30 CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
CAP ALUM 47UF 20% 35V SMD
Lowest to $0.4472
Wurth Electronics Inc
CAP ALUM 560UF 20% 63V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 150UF 20% 200V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 10UF 20% 250V RADIAL TH
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 68UF 20% 6.3V SMD
Lowest to $0.3217
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
Need more? Email Us
Rubycon
CAP ALUM 680UF 20% 63V RADIAL TH
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5869
Kemet
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess