EN
  • EN
  • DE

74HC86DB,118

Part No 74HC86DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 121346-74HC86DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC86DB,118 CAD Model

Description

The 74HC86DB,118 is a quad exclusive-OR gate from NXP. It is a CMOS device that performs the logical XOR operation on four pairs of input signals. The XOR function is defined as follows:

Output = A XOR B = (A AND NOT B) OR (NOT A AND B)

This means that the output of the XOR gate is high only if one or the other input is high, but not both.

The 74HC86DB,118 is a high-speed CMOS device with a typical propagation delay of 13 ns. It is also a low-power device, with a typical supply current of 200 µA.

The 74HC86DB,118 is available in a variety of package options, including a 14-pin DIP, SOIC, and TSSOP. It is also available in a lead-free version.

Applications:

The 74HC86DB,118 can be used in a variety of applications, including:

  • Arithmetic circuits
  • Parity generators and checkers
  • Code converters
  • Comparators
  • Decoders
  • Multiplexers
  • Data encryption and decryption
  • Signal processing
  • Control circuits

Features:

  • High speed: Typical propagation delay of 13 ns
  • Low power: Typical supply current of 200 µA
  • Wide operating voltage range: 2 V to 6 V
  • Wide temperature range: -40 °C to +85 °C
  • Available in a variety of package options, including lead-free

Benefits:

  • The 74HC86DB,118 is a versatile device that can be used in a wide variety of applications.
  • It is a high-speed, low-power device that is available in a variety of package options.
  • The 74HC86DB,118 is a reliable and cost-effective device that is ideal for use in a wide range of electronic circuits.

Example Applications:

  • Arithmetic circuits: The 74HC86DB,118 can be used to implement a variety of arithmetic circuits, such as adders, subtractors, and multipliers.
  • Parity generators and checkers: The 74HC86DB,118 can be used to generate and check parity bits, which are used to detect errors in data transmission.
  • Code converters: The 74HC86DB,118 can be used to convert between different types of codes, such as Gray code and binary code.
  • Comparators: The 74HC86DB,118 can be used to implement comparators, which are used to compare two input signals and produce an output signal that indicates which signal is greater.
  • Decoders: The 74HC86DB,118 can be used to implement decoders, which are used to convert a coded input signal into a set of decoded output signals.
  • Multiplexers: The 74HC86DB,118 can be used to implement multiplexers, which are used to select one of multiple input signals and route it to a single output signal.
  • Data encryption and decryption: The 74HC86DB,118 can be used to implement data encryption and decryption algorithms.
  • Signal processing: The 74HC86DB,118 can be used to implement a variety of signal processing functions, such as filtering and amplification.
  • Control circuits: The 74HC86DB,118 can be used to implement a variety of control circuits, such as logic gates and flip-flops.

Conclusion:

The 74HC86DB,118 is a versatile and reliable CMOS device that can be used in a wide variety of applications. It is a high-speed, low-power device that is available in a variety of package options. The 74HC86DB,118 is an ideal choice for use in a wide range of electronic circuits.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0697 $50.1840
1,750+ $0.0572 $100.1000
2,705+ $0.0555 $150.1275
3,725+ $0.0537 $200.0325
4,820+ $0.0519 $250.1580
6,455+ $0.0465 $300.1575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess