Product Overview: 74HC7266D-T from NXP
The 74HC7266D-T is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HC family, renowned for its robust performance and widespread use in digital logic applications. The 74HC7266D-T specifically is a quad 2-input EXCLUSIVE-OR gate, which is a fundamental component in digital circuit design, used for creating parity generators, checkers, and various other logical comparison operations.
This IC is designed to operate across a wide voltage range from 2.0 to 6.0 V and features symmetrical output impedance, high noise immunity, and low power consumption. These characteristics make the 74HC7266D-T suitable for interfacing with TTL levels and ideal for use in a variety of applications ranging from personal computers and peripherals to instrumentation and control systems.
The 74HC7266D-T comes in a small outline package design (SOIC) with 14 pins, making it suitable for space-constrained applications. The device's temperature range allows operation between -40°C to +125°C, ensuring reliability across diverse environmental conditions. The "T" at the end of the product name indicates that this component is offered in tape and reel packaging, which facilitates automated assembly processes, making it a convenient choice for mass production requirements.
Key features of the 74HC7266D-T include:
- Logic type: Quad 2-input EXCLUSIVE-OR gate
- Supply voltage range: 2.0 V to 6.0 V
- Low power consumption: 20 µA maximum ICC
- High noise immunity: Complies with JEDEC standard no. 7A
- Output capability: Standard
- Inputs accept voltages higher than VCC
- ESD protection: HBM JESD22-A114E exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
- Multiple package options: SOIC, TSSOP, DHVQFN
With its excellent performance characteristics and versatile use cases, the 74HC7266D-T from NXP is a reliable choice for designers looking to implement precise digital logic operations in their circuits. Its widespread compatibility and ease of integration make it a staple in the electronics industry.