Product Overview: NXP 74HC541P
The NXP 74HC541P is a high-performance, octal non-inverting buffer/line driver with 3-state outputs belonging to the 'HC541' family. This integrated circuit is designed to provide a high degree of flexibility and utility in a wide range of digital applications. The 74HC541P is fabricated using silicon gate CMOS technology, ensuring low power consumption along with high noise immunity characteristic of CMOS circuitry.
Key Features
- Logic Type: Octal Non-Inverting Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2.0 to 6.0 V, accommodating a variety of logic levels and providing compatibility with TTL.
- Output Drive Capability: Capable of driving 15 LSTTL loads, making it suitable for various interfacing requirements.
- High Noise Immunity: NXP's CMOS technology provides a significant immunity to electrical noise, a critical feature for stable operation in electrically noisy environments.
- Low Power Consumption: The device has a low power consumption, making it ideal for battery-powered and energy-efficient applications.
- Pin Configuration: The 74HC541P is available in a 20-pin DIP (Dual In-line Package), which is widely used and easily integrated into existing systems.
- Operating Temperature: The device can operate over a wide temperature range from -40°C to +125°C, ensuring reliability under various environmental conditions.
Applications
The 74HC541P is suitable for a broad array of electronic applications, including:
- Buffering and driving bus lines
- Memory address drivers
- Input/output port drivers
- Data transmission and reception in communication systems
With its robust design and versatile features, the NXP 74HC541P is an excellent choice for designers seeking a reliable and efficient solution for line driving and buffering in their digital systems. The combination of high drive capability, low power, and wide operating voltage range makes it a go-to component for a myriad of digital interfacing challenges.