Product Overview: NXP 74HC4094M1R
The NXP 74HC4094M1R is a high-performance integrated circuit that belongs to the 74HC family, known for its high-speed CMOS technology. This particular chip is an 8-stage shift-and-store bus register with three-state outputs, designed to deliver a robust and versatile solution for serial-to-parallel data conversion and temporary data storage in digital systems.
Key Features
- Logic Type: 8-stage shift-and-store bus register
- Supply Voltage Range: 2.0V to 6.0V, accommodating a wide range of applications.
- High-Speed Operation: Compatible with typical clock frequencies into the MHz range, ensuring swift data handling for time-sensitive tasks.
- Output Capability: Three-state outputs allow for connection directly to a bus-organized system, reducing the need for additional buffering components.
- Low Power Consumption: CMOS technology ensures low power dissipation, making it suitable for battery-operated devices.
Functional Description
The 74HC4094M1R is organized as an 8-bit serial-in/parallel-out shift register with a storage register and common three-state output enable. Data is shifted on the rising edge of the shift register clock input (SHCP), while the storage register is updated on a rising edge of the storage register clock input (STCP). This dual-clock system allows for flexible control over data capture and release. The three-state output control makes it easy to interface with bus systems without the risk of data contention.
Applications
With its versatile design, the NXP 74HC4094M1R is ideal for a wide range of applications, including:
- Serial-to-parallel data conversion
- Temporary data storage and transfer
- Interface between non-compatible logic levels
- Control systems
- LED displays and indicators
- Data acquisition systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the 74HC4094M1R is no exception. It is manufactured to the highest standards, ensuring reliable performance even in demanding conditions. The device is available in various package options, including the SO16 package, which provides a compact footprint for space-constrained applications.
Whether you're designing consumer electronics, industrial control systems, or sophisticated communication devices, the NXP 74HC4094M1R offers a dependable and efficient solution for your digital data processing needs.