Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131831-74HC4075D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4075D CAD Model

Description

Overview of the 74HC4075D Triple 3-input OR Gate

The 74HC4075D is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is a triple 3-input OR gate that provides the function of the logical "inclusive OR" operation. Engineered to operate from a wide range of power supply voltages, the 74HC4075D is compatible with the requirements of the JEDEC standard no. 7A. It is also capable of driving TTL inputs, making it highly versatile for interfacing with various logic families.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 3
  • Number of Inputs per Gate: 3
  • Supply Voltage Range: 2.0V to 6.0V
  • Output Capability: Standard
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (min)
  • Low Power Dissipation: ICC = 1µA (max) @ 25°C
  • High-Speed: tPD = 15ns (typ) @ VCC = 4.5V, CL= 15pF, TA= 25°C
  • ESD Protection: HBM JESD22-A114E exceeds 2000V, MM JESD22-A115-A exceeds 200V
  • Multiple Package Options: Including SO14 and TSSOP14

Applications

The 74HC4075D is ideal for a variety of applications where logical OR operations are needed. Its typical applications include:

  • Function generators
  • Logic level shifting
  • Address decoding
  • Control logic in microprocessor systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HC4075D is no exception. This device is subjected to rigorous testing and verification, ensuring that it meets the highest standards for performance and durability.

Environmental and Packaging Information

The 74HC4075D is available in a lead-free, RoHS-compliant package, reflecting NXP's dedication to environmental sustainability. The device is provided in moisture-sensitive packaging, making it suitable for safe transportation and handling. For detailed information on packaging and environmental data, refer to the product's datasheet.

For more technical details, sample requests, or additional information, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3329 $56.5930
415+ $0.2732 $113.3780
635+ $0.2647 $168.0845
875+ $0.2561 $224.0875
1,135+ $0.2475 $280.9125
1,515+ $0.2220 $336.3300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,300 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention