EN
  • EN
  • DE

74HC4060

Part No 74HC4060
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 14-stage binary ripple counter with oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131817-74HC4060
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4060 CAD Model

Description

Product Overview: 74HC4060 - 14-stage Binary Ripple Counter with Oscillator

The 74HC4060 is a high-speed Si-gate CMOS device and is pin compatible with the "4060" of the "4000B" series. It is fabricated by NXP, a trusted name in the electronics industry, known for its commitment to quality and innovation. This integrated circuit is designed to offer a robust binary ripple counter with an on-chip oscillator, making it a versatile choice for a wide range of timing and counting applications.

Key Features

  • High-Performance CMOS Technology: The 74HC4060 utilizes CMOS technology which ensures low power consumption and minimizes the risk of overheating.
  • 14-Stage Counter: The device features a 14-stage ripple counter which can perform a wide range of counting operations. Its high count capability makes it suitable for timing long sequences and intervals.
  • Oscillator Configuration: An on-chip RC oscillator provides a reliable timing source, with the frequency determined by an external resistor and capacitor. The oscillator can be configured for astable operation.
  • Multiple Outputs: Outputs are available from six different stages, allowing for flexibility in output frequency selection.
  • Wide Operating Voltage: The 74HC4060 operates over a wide voltage range from 2V to 6V, accommodating various power supply levels and ensuring compatibility with other logic families.
  • Latch-Up Performance: The device has a latch-up performance that exceeds 100mA per JESD 78, Class II, ensuring stability and reliability in operation.

Applications

The 74HC4060 is ideally suited for time-delay circuits, counter circuits, and oscillator applications in a wide array of electronic devices. Its uses span from consumer electronics to industrial control systems. It can be employed in:

  • Frequency dividers
  • Time-delay generators
  • Counter operations in microprocessor systems
  • Sequential timing applications

With its combination of a binary counter and a versatile oscillator in a single package, the 74HC4060 from NXP stands out as a compact and efficient solution for designers looking to implement timing and counting functions in their circuits without the need for multiple discrete components.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess