EN
  • EN
  • DE

74HC4050DB,118

Part No 74HC4050DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC HEX LEVEL SHIFTER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 127358-74HC4050DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4050DB,118 CAD Model

Description

Overview of the 74HC4050DB,118

The 74HC4050DB,118 is a high-grade integrated circuit (IC) manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the 74HC family, which is renowned for its high-speed CMOS technology. The device is specifically designed to function as a hex non-inverting buffer/level shifter with high noise immunity and low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: The 74HC4050DB,118 operates as a hex non-inverting buffer, ensuring that the output logic state is the same as the input logic state.
  • Level Shifting Capability: It has the ability to shift logic levels, allowing it to interface between different voltage domains within a digital system.
  • High Noise Immunity: This IC is characterized by high noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Low Power Consumption: The device is designed for low power consumption, contributing to energy-efficient designs.
  • Wide Operating Voltage Range: It can operate over a wide voltage range, typically from 2V to 6V, providing flexibility in various applications.
  • Standard Pin Configuration: The IC comes in a standard SO16 package, which is compatible with common PCB layouts and easy to integrate into existing designs.

Applications

The versatility of the 74HC4050DB,118 makes it suitable for a multitude of applications, including:

  • Logic level translation for interfacing devices operating at different voltage levels.
  • Signal buffering to enhance drive capability and isolate delicate circuitry.
  • Input protection due to its high input voltage tolerance, safeguarding other sensitive components.
  • General-purpose logic circuits where robust performance and reliability are required.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HC4050DB,118 is no exception. It is manufactured under stringent quality control standards, ensuring consistent performance and reliability for critical electronic systems. Whether you are designing consumer electronics, industrial control systems, or sophisticated communication devices, this IC provides the functionality and durability needed for your digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess