The NXP 74HC4049AP is a high-speed Si-gate CMOS device that provides a hex inverter with high current output capability suitable for driving highly capacitive or low-impedance loads. The device is designed to interface between low-level logic circuitry and multiple peripheral power loads typically found in bus drivers, buffer drivers, and power drivers.
Key Features
- Logic Type: Hex Inverter
- High Noise Immunity: NXP's advanced CMOS technology ensures high noise immunity and low power consumption.
- High Current Drive: Each output can drive up to 10mA at 5V, making it suitable for high-power applications.
- Voltage Level Translation: Capable of converting logic levels of up to 15V down to standard TTL levels.
- Wide Operating Voltage Range: Operates between 2V and 6V, providing flexible power management.
- Low Power Consumption: Characterized by low quiescent current, which is ideal for battery-operated devices.
Applications
The 74HC4049AP is versatile and can be used in a variety of applications, including:
- Logic level conversion for interfacing 5V to 15V systems.
- Buffering and driving of bus lines in computing and telecom systems.
- Driving LEDs, relays, and other high-current loads.
- Use in control systems requiring high current sinking capability.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74HC4049AP is manufactured under strict quality control standards, ensuring consistent performance and durability for industrial and commercial applications.
Package Information
The 74HC4049AP comes in a DIP-16 (Dual In-line Package) which is easy to handle and suitable for prototyping as well as for mass production. Its through-hole design allows for easy soldering and compatibility with standard PCB layouts.