EN
  • EN
  • DE

74HC40105PW

Part No 74HC40105PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit x 16-word FIFO register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131768-74HC40105PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC40105PW CAD Model

Description

NXP 74HC40105PW: 4-bit x 16-word FIFO Register

The 74HC40105PW is a high-speed CMOS device designed by NXP Semiconductors. This integrated circuit is a FIFO (First-In-First-Out) register that offers a storage capacity of 4 bits by 16 words. It is an essential component used in various digital systems to handle data buffering, especially when there is a need to manage different data processing speeds between subsystems.

The FIFO register is particularly useful in applications that require a smooth and consistent data flow, such as networking, communication systems, and real-time data processing. The 74HC40105PW is part of the 74HC (High-speed CMOS) family, which is known for combining the high speed of LS-TTL (Low-Power Schottky Transistor-Transistor Logic) with the low power consumption of CMOS technology.

Key Features:

  • Package Type: The device comes in a TSSOP16 (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology, offering a compact footprint on PCBs (Printed Circuit Boards).
  • Operating Voltage: It operates within a voltage range of 2.0V to 6.0V, making it compatible with a variety of logic levels and power supplies.
  • High-Speed Operation: The 74HC40105PW is capable of fast data transfer, which is critical for maintaining the integrity of high-speed signal processing.
  • Expandability: Multiple devices can be connected in series or parallel to expand the word length and storage capacity, providing flexibility in system design.
  • Control Inputs: It includes control inputs such as Read Enable (RE), Write Enable (WE), Data Available (DA), and Output Enable (OE), offering precise control over data input and output operations.

Applications:

The versatility of the 74HC40105PW FIFO register makes it suitable for a wide range of applications, including but not limited to:

  • Data buffering in communication interfaces
  • Temporary data storage for digital signal processing
  • Asynchronous data transfer between different clock domains
  • Queue management in embedded systems

The NXP 74HC40105PW is a reliable solution for designers looking to implement efficient data handling mechanisms within their digital systems, ensuring seamless data flow and synchronization between components.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0767 $63.6903
20+ $5.8062 $116.1240
31+ $5.6249 $174.3719
43+ $5.4435 $234.0705
55+ $5.2622 $289.4210
74+ $4.7182 $349.1468
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess