EN
  • EN
  • DE

74HC40103DB,118

Part No 74HC40103DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description BINARY COUNTER / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr NXP USA Inc.
Series 74HC
Package Bulk
Product Status Obsolete
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 32 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74HC40103
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74HC40103DB118-NXTR,NEXNXP74HC40103DB,118
Standard Package 2,000
Win Source Part Number 1040340-74HC40103DB,118
Ultra Librarian 3D Model Ultra Librarian 74HC40103DB,118 CAD Model

Description

Product Overview: 74HC40103DB,118 by NXP Semiconductors

The 74HC40103DB,118 is a high-performance, 8-bit synchronous down counter integrated circuit (IC) manufactured by NXP Semiconductors. This precision-engineered component is designed to operate with a 2V to 6V power supply, making it suitable for a wide range of applications in both commercial and industrial environments. The device is part of the 74HC (High-speed CMOS) family, which is well-regarded for its robustness, high noise immunity, and low power consumption.

Encased in a slim 16-pin SSOP (Shrink Small Outline Package), the 74HC40103DB,118 offers a compact footprint that is ideal for space-constrained designs. The counter is fully synchronous, meaning that outputs change coincident with each other on the falling edge of the clock pulse. This synchronous design ensures high counting accuracy without the ripple effects that can occur with asynchronous counters.

The IC features an 8-bit binary counter with a storage register and 3-state outputs. The stored count is transferred to the output register either synchronously or asynchronously, as determined by the mode control. When the output enable (OE) input is held low, the contents of the output register are available on the outputs Q0 to Q7. The counter is incremented on the falling edge (negative transition) of the clock pulse (CP) and can be set to any desired value via the parallel data inputs (P0 to P7) when the parallel enable (PE) input is low.

One of the key features of the 74HC40103DB,118 is its programmable functionality. The counter can be preset by loading a desired value into the register, allowing for versatile counting applications. Additionally, the counter includes a master reset (MR) function that immediately resets the counter to zero when activated.

With its high-speed operation, low power consumption, and reliable performance, the 74HC40103DB,118 from NXP Semiconductors is an excellent choice for designers seeking a dependable and efficient down counter for their digital systems. Whether it's used in timers, frequency dividers, or other counting-related applications, this IC delivers consistent and precise operation that designers can trust.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the NXP Semiconductors website.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess