EN
  • EN
  • DE

DS1249AB-70#

Part No DS1249AB-70#
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 2MBIT 70NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mb (256K x 8)
Access Time 70ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 144896-DS1249AB-70#
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1249AB-70# CAD Model

Description

Maxim Integrated DS1249AB-70# Nonvolatile RAM

The DS1249AB-70# is a high-quality, nonvolatile memory module from Maxim Integrated, renowned for its reliability and durability in a wide range of applications. This particular product features a 1024k NV SRAM with a Phantom Clock, providing not only data storage but also timekeeping functionality, making it an ideal choice for systems requiring both memory and real-time clock capabilities.

This nonvolatile RAM operates at a voltage range of 4.5V to 5.5V and is characterized by its access time of 70ns, ensuring swift data retrieval and storage, which is crucial for high-speed operations. The integration of a lithium energy source and a quartz crystal within the module allows the DS1249AB-70# to maintain timekeeping and data storage for over 10 years in the absence of external power.

The DS1249AB-70# is designed with a 28-pin, 600-mil EDIP (Encapsulated Dual In-line Package) or JEDEC standard 32-pin TSOP (Thin Small-Outline Package), providing flexibility and ease of integration into a variety of system designs. The device features an automatic power-fail chip deselect and write-protection, ensuring data integrity during any unexpected power disruptions.

One of the key advantages of this nonvolatile RAM is its direct compatibility with industry-standard integrated circuit sockets and memory buses. This means that it can be easily integrated into existing designs without the need for significant redesigns, saving both time and resources for developers.

Users can also benefit from the self-contained subsystem, which includes the SRAM, real-time clock, power-fail control circuit, and battery, all in a single package. This integration simplifies the design process, reduces the number of components required on the board, and enhances the overall reliability of the system.

The DS1249AB-70# is suitable for a wide array of applications, including industrial control systems, utility meters, medical equipment, and any other system that requires nonvolatile memory with a built-in real-time clock. With its robust design and proven performance, the DS1249AB-70# from Maxim Integrated is a smart choice for designers looking for a reliable and long-lasting memory solution.

You May Also Be Interested in

Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess