EN
  • EN
  • DE

74HC3G07

Part No 74HC3G07
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer with open-drain outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131756-74HC3G07
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC3G07 CAD Model

Description

Product Overview: 74HC3G07 Triple Buffer with Open-drain Outputs

The 74HC3G07 is a high-speed Si-gate CMOS device designed to deliver the functionality of triple non-inverting buffers. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the 74HC (High-speed CMOS) family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic).

This particular model, the 74HC3G07, features open-drain outputs, making it an ideal choice for interfacing with a wide range of other logic families or driving capacitive or resistive loads. Open-drain configurations are particularly useful in creating wired-AND logic functions, as multiple outputs can be connected to a common bus line without causing damage to the device.

Key specifications of the 74HC3G07 include its operation from a 2 V to 6 V power supply range, which allows for flexible usage in various circuit designs. Additionally, the device boasts a low power consumption, with a typical ICC of 1 µA, even when operating at 25°C, which makes it suitable for power-sensitive applications.

The device comes in a compact SOT-353 package, which is space-efficient and ideal for high-density mounting. The 74HC3G07 is also characterized by its high noise immunity and low propagation delay, ensuring reliable performance even in electrically noisy environments or high-speed operations.

With its capability to sink 25 mA of output current, the 74HC3G07 can directly drive LEDs or other display elements, adding to its versatility. Its wide operating temperature range from -40°C to +125°C further ensures that it can perform reliably in a variety of environmental conditions.

Overall, the NXP 74HC3G07 is a practical and efficient solution for designers looking to implement buffering with open-drain outputs in their digital circuits. Whether in consumer electronics, automotive applications, or industrial control systems, this device promises consistent performance and compatibility with a broad array of logic families.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess