EN
  • EN
  • DE

74HC373BQ,115

Part No 74HC373BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-DHVQFN (4.5x 2.5)
Win Source Part Number 115430-74HC373BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC373BQ,115 CAD Model

Description

Product Overview: 74HC373BQ,115 from NXP Semiconductors

The 74HC373BQ,115 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance in a wide range of electronic applications. This octal D-type transparent latch is part of the 74HC/HCT family, which is known for its compatibility with output input levels of 5V CMOS and TTL logic. It is designed to be used in applications where the capture of the data is necessary for a moment in time, ensuring that the output remains stable while the data is being processed elsewhere in the system.

This particular model, the 74HC373BQ,115, comes in a DHVQFN20 package, which is a leadless, space-saving, and extremely thin quad flat package. The 20-pin package offers a compact footprint for designs where space is at a premium. The device features eight latches with 3-state outputs for bus-oriented applications. The 3-state outputs can be used to interface with and drive the bus lines in a bidirectional manner without the need for external pull-up resistors.

Each latch has a separate D input and O output. The common transparent latch enable (LE) input activates the latches, and when LE is HIGH, the Q outputs follow the data (D) inputs. When LE is taken LOW, the Q outputs are latched at the levels that were set up at the D inputs just before the HIGH-to-LOW transition of LE. A separate output enable (OE) input is provided for each latch. When OE is LOW, the outputs are on and can drive the bus lines. When OE is HIGH, the outputs are in the high-impedance OFF-state, which is ideal for bus-oriented applications.

With its wide operating voltage range of 2 V to 6 V and its low input current of 1 µA, the 74HC373BQ,115 is suitable for interfacing with TTL levels. It also boasts a high noise immunity and a balanced propagation delay and transition times, making it a robust choice for high-speed digital systems. In summary, the 74HC373BQ,115 from NXP is a versatile and reliable component for any digital logic system requiring transparent latches with 3-state outputs.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0903 $72.1806
4+ $29.6130 $118.4520
7+ $28.6867 $200.8069
9+ $27.7616 $249.8544
11+ $26.8364 $295.2004
15+ $24.0598 $360.8970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess