EN
  • EN
  • DE

74HC243DB,118

Part No 74HC243DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TXRX TRI-ST 4BIT 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Manufacturer Package 14-SSOP
Win Source Part Number 765417-74HC243DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC243DB,118 CAD Model

Description

Product Overview: 74HC243DB,118

The 74HC243DB,118 is a high-quality digital integrated circuit from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular device belongs to the 74HC family, which is a range of high-speed Si-gate CMOS devices that combine the low power advantages of CMOS with the high-speed performance of TTL circuits.

Key Features

  • Quad Bus Transceiver: The 74HC243DB,118 features four independent bus transceiver circuits, each capable of bidirectional communication.
  • Non-Inverting: This device is non-inverting, meaning it provides a direct correspondence between input and output signals.
  • 3-State Outputs: Each transceiver has 3-state outputs which can be set to high-impedance. This is essential for shared-bus configurations, allowing multiple devices to connect to the bus without interference.
  • Dual Supply Voltage: It can operate with a dual supply voltage range of 2.0V to 6.0V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Noise Immunity: The CMOS level of the 74HC243DB,118 provides a high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is ideal for battery-operated devices.

Applications

The versatile nature of the 74HC243DB,118 makes it suitable for a wide range of applications. It is commonly used in:

  • Bus interface or bus management applications
  • Data communication systems
  • Data multiplexing
  • Signal gating
  • Memory switching

Package and Quality

The 74HC243DB,118 is packaged in a small-outline package (SO), specifically in a 20-pin SSOP (Shrink Small Outline Package) format, which is ideal for space-constrained applications. The product adheres to the stringent quality standards that NXP is known for, ensuring high reliability and performance consistency.

Conclusion

In summary, the 74HC243DB,118 from NXP is a versatile and reliable component that offers a blend of high-speed operation, low power consumption, and robust noise immunity. Its features make it an excellent choice for designers looking to implement efficient bus communication in their digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess