EN
  • EN
  • DE

74HC241PW

Part No 74HC241PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131637-74HC241PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC241PW CAD Model

Description

Product Overview: 74HC241PW by NXP

The 74HC241PW is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures significant power savings compared to general-purpose TTL logic. This product is part of the 74HC/HCT family, which is renowned for its robustness and versatility in a wide range of electronic applications.

The 74HC241PW is an octal buffer and line driver designed to feature two enable inputs (nOE1 and nOE2), which allow the user to control the state of the outputs. Its primary function is to drive bus lines or buffer memory address registers. The device features eight 3-state outputs, which can be in one of three conditions: active high, active low, or high-impedance. The high-impedance state is crucial for bidirectional buses or any application where the output needs to effectively disconnect from the circuit.

This particular model, the 74HC241PW, comes in a TSSOP20 package, which is a thin shrink small outline package with 20 leads. The TSSOP20 package is known for its compact footprint and is ideal for space-constrained applications. NXP's commitment to packaging innovation means that the 74HC241PW is designed for optimized board space and enhanced thermal performance.

With its wide operating voltage range from 2.0V to 6.0V, the 74HC241PW is suitable for interfacing with TTL levels. This voltage range also allows for flexibility in designing both low and standard voltage circuits. Moreover, the device has balanced propagation delays and transition times, which is essential for maintaining signal integrity in high-speed digital circuits.

The 74HC241PW is characterized for operation from -40°C to +125°C, making it reliable in a broad range of environmental conditions. This temperature range, coupled with the device's low power consumption and high noise immunity, makes it an excellent choice for use in telecommunications, computing, and industrial electronics, among other applications.

Overall, the 74HC241PW from NXP is a robust, high-performance component that provides a reliable solution for digital buffering and driving applications, ensuring that it can meet the needs of a diverse array of systems and technologies.

You May Also Be Interested in

Genesys
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
RF Micro Devices
Lowest to $2.8390

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1813 $58.0160
780+ $0.1490 $116.2200
1,200+ $0.1444 $173.2800
1,655+ $0.1398 $231.3690
2,140+ $0.1351 $289.1140
2,860+ $0.1213 $346.9180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,475 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess