EN
  • EN
  • DE

74HC20

Part No 74HC20
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131610-74HC20
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC20 CAD Model

Description

NXP 74HC20 Dual 4-input NAND Gate

The NXP 74HC20 is a high-speed Si-gate CMOS device that provides the functionality of dual 4-input NAND gates in a single integrated circuit. This product is part of the 74HC series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC20 is designed to operate across a wide range of voltages, from 2V to 6V, making it suitable for a variety of digital applications.

Key Features:

  • Logic Type: Dual 4-input NAND gate
  • Operating Voltage: 2V to 6V
  • High Noise Immunity: NXP's advanced silicon-gate technology provides superior noise immunity, ensuring reliable operation even in noisy environments.
  • Low Power Consumption: The 74HC20 boasts low power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • High Speed: With fast propagation delays and transition times, this IC is capable of handling high-speed logic operations efficiently.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, the 74HC20 provides ample output current for interfacing with other logic families.
  • Pin and Function Compatibility: The IC is pin-compatible with other standard logic families, allowing for easy integration into existing designs without the need for board changes.

Applications:

The NXP 74HC20 is versatile and can be used in a wide range of digital circuits. It is commonly employed in applications such as:

  • Logic function generators
  • Control systems
  • Signal processing
  • Data manipulation
  • Complex logic circuit implementations

Product Reliability:

NXP is known for its commitment to quality, and the 74HC20 is no exception. It is designed to meet strict industry standards for performance and reliability. The device is also available in various package types, including the DIP, SO, and TSSOP, to accommodate different mounting and space requirements.

Overall, the NXP 74HC20 is a reliable and efficient solution for designers looking to implement dual 4-input NAND gate logic in their digital systems. Its combination of high-speed operation, low power consumption, and noise immunity makes it a smart choice for a broad array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess