Product Overview: 74HC1G126GW from NXP Semiconductors
The 74HC1G126GW is a high-performance, single bus buffer/line driver with 3-state output from NXP Semiconductors. This integrated circuit is part of the 74HC family, which signifies that it is a high-speed CMOS device. The '1G' in its name indicates that it is a single-gate chip, and the '126' denotes the specific logic function it performs. The 'GW' suffix refers to the package type, which in this case is a very small outline package, making it suitable for space-constrained applications.
Key Features:
- Logic Type: The 74HC1G126GW is a non-inverting buffer/line driver with a 3-state output which can be used in various digital applications.
- Supply Voltage Range: It operates over a wide supply voltage range from 2.0V to 6.0V, making it compatible with TTL levels and suitable for interfacing with microcontrollers and other digital systems operating at different voltage levels.
- High Noise Immunity: The CMOS technology provides high noise immunity and low power consumption.
- Output Drive Capability: This device can drive up to 5.5 mA at the output, allowing it to control LEDs or other low-power devices directly.
- Package: The 74HC1G126GW comes in a TSSOP5 (SOT353) package, which is known for its small footprint and is ideal for use in applications where space is at a premium.
- Temperature Range: The operational temperature range of this device is from -40°C to +125°C, ensuring reliability over a wide range of environmental conditions.
Applications:
The versatility of the 74HC1G126GW makes it suitable for a broad range of applications. It can be used in:
- Logic level shifting
- Line driving with high fan-out requirements
- Memory address driving
- Bus-oriented systems
- Control systems
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality, and the 74HC1G126GW is manufactured to high standards to ensure performance and reliability. Whether you are designing a complex digital system or simply need a reliable buffer or line driver, the 74HC1G126GW is an excellent choice that combines functionality with the trusted brand of NXP.