Introducing the 74HC1G02GW Logic Gate by NXP
The 74HC1G02GW is a high-speed Si-gate CMOS device from the reputable semiconductor manufacturer NXP. It is a single 2-input NOR gate that provides the function of the logical NOR operation. This component is a part of the 74HC series, known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.
Encased in a compact SOT-353 (SC-88A) surface-mount package, the 74HC1G02GW is designed to optimize space on your PCB without compromising performance. It operates on a wide range of supply voltages from 2.0 V to 6.0 V, which allows for its use in a variety of logic applications ranging from low-voltage handheld devices to standard 5V logic systems.
Key Features of the 74HC1G02GW:
- Logic Type: 2-input NOR gate
- Supply Voltage Range: 2.0 V to 6.0 V
- Output Capability: Standard
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Low Power Consumption: Suitable for battery-operated devices
- High-Speed Performance: Fast propagation delays compared to other CMOS devices
- Package: SOT-353 (SC-88A)
- Temperature Range: -40°C to +125°C operating temperature ensures reliability over a wide range of environmental conditions
The 74HC1G02GW is ideal for applications that require logical decision-making elements, such as computing, data processing, and signal control systems. Its high noise immunity and low power consumption make it particularly well-suited for portable electronics where power efficiency is critical.
Designers and engineers can take advantage of the 74HC1G02GW's compatibility with other logic families, such as LSTTL and 74HC, making it a versatile choice for integrating into existing systems or for new designs. With its robust performance and NXP's commitment to quality, the 74HC1G02GW is a reliable and efficient solution for your logic gate needs.
When designing your next digital logic circuit, consider the 74HC1G02GW from NXP for a compact, high-performance NOR gate solution.