Product Overview: 74HC1G00GW
The 74HC1G00GW is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP, a leader in the semiconductors industry, this product is a single 2-input NAND gate encapsulated in a compact SOT-353 (SC-88A) surface-mounted package. It is specifically designed to operate from a 2 V to 6 V power supply, making it suitable for a wide range of applications in the consumer, automotive, and telecommunications sectors.
Key Features
- Logic Type: 2-input NAND gate
- Supply Voltage Range: 2.0 V to 6.0 V
- Output Capability: Standard
- Operating Temperature: -40°C to +125°C
- Package: SOT-353 (SC-88A) surface-mount
- High Noise Immunity: Ensures stable operation in noisy environments.
- Low Power Dissipation: Ideal for battery-operated and power-sensitive applications.
Applications
The 74HC1G00GW is versatile and can be used in various applications. Its small size and low power consumption make it an excellent choice for portable and compact designs. Typical applications include:
- Logic circuits
- Control systems
- Embedded systems
- Power management
- Signal processing
Quality and Reliability
NXP is committed to delivering high-quality products, and the 74HC1G00GW is no exception. It has undergone rigorous testing to ensure reliability over its operational temperature range. Its robust design is suited for demanding environments, ensuring that it meets the industry standards for performance and durability.
Environmental Compliance
The 74HC1G00GW is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.
For designers and engineers looking for a reliable and efficient logic solution, the 74HC1G00GW from NXP is an excellent choice that combines performance, versatility, and environmental consciousness in a single package.